ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06AC7353 |
| Product Name | Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac |
| Length | 1.38 inch (35.05 mm) |
| Width | 3.15 inch (80.1 mm) |
| Depth | 3.23 inch (82 mm) |
| Material | Polycarbonate; Polycarbonate |