ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06AC7343 |
| Product Name | Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac |
| Length | 1.18 inch (30 mm) |
| Width | 1.97 inch (50 mm) |
| Depth | 2.56 inch (65 mm) |
| Material | Polycarbonate; Polycarbonate |