Serpac Electronic Enclosures Enclosure, Electronic, Pendant, Pet, Blk; Enclosure Type Serpac P30, BK

Description
ENCLOSURE, ELECTRONIC, PENDANT, PET, BLK; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PENDANT, PET, BLK; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pendant, Pet, Blk; Enclosure Type Serpac - 06AC7335 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pendant, Pet, Blk; Enclosure Type Serpac
06AC7335
Enclosure, Electronic, Pendant, Pet, Blk; Enclosure Type Serpac 06AC7335
ENCLOSURE, ELECTRONIC, PENDANT, PET, BLK; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PENDANT, PET, BLK; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7335
Product Name Enclosure, Electronic, Pendant, Pet, Blk; Enclosure Type Serpac
Length 13.43 inch (341 mm)
Width 6.61 inch (168 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.88 inch (149 mm)
Width 4 inch (102 mm)
View Details
4 suppliers