ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AA, 9V; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 24K4645 |
| Product Name | Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac |
| Material | Plastic Laminate |