Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac M-6, PC, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AA, 9V; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AA, 9V; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac - 24K4641 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
24K4641
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac 24K4641
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AA, 9V; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AA, 9V; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4641
Product Name Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Drawer Storage - 1589302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 4.25 inch (108 mm)
Width 10.43 inch (265 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details