Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac M-4, PC, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:18.03mm; External Width - Metric:56mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:18.03mm; External Width - Metric:56mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac - 24K4626 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
24K4626
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac 24K4626
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:18.03mm; External Width - Metric:56mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:18.03mm; External Width - Metric:56mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4626
Product Name Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
Length 0.7098 inch (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Case - MB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 18.9 inch (45 to 480 mm)
View Details