ENCLOSURE, INDUSTRIAL, PC, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 37AC2587 |
| Product Name | Enclosure, Industrial, Pc, Grey; Enclosure Type Serpac |
| Length | 11.41 inch (290 mm) |
| Width | 17.75 inch (451 mm) |
| Depth | 16.27 inch (413 mm) |
| Material | Polycarbonate; Polycarbonate |