Serpac Electronic Enclosures Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac I352S,TCBC

Description
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:181.1mm; External Width - Metric:253mm; External Depth - Metric:298mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:181.1mm; External Width - Metric:253mm; External Depth - Metric:298mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac - 88T7666 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac
88T7666
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac 88T7666
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:181.1mm; External Width - Metric:253mm; External Depth - Metric:298mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes

ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:181.1mm; External Width - Metric:253mm; External Depth - Metric:298mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 88T7666
Product Name Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac
Length 7.13 inch (181 mm)
Width 9.96 inch (253 mm)
Depth 11.73 inch (298 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers