Serpac Electronic Enclosures Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac I352HS,TGBC

Description
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:253.5mm; External Width - Metric:181mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:253.5mm; External Width - Metric:181mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac - 88T7664 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac
88T7664
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac 88T7664
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:253.5mm; External Width - Metric:181mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes

ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:253.5mm; External Width - Metric:181mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 88T7664
Product Name Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac
Length 9.98 inch (254 mm)
Width 7.13 inch (181 mm)
Depth 11.69 inch (297 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers