Serpac Electronic Enclosures Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac I352HL,TGBC

Description
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:181.1mm; External Width - Metric:259mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Description
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:181.1mm; External Width - Metric:259mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Serpac enclosure, part number 88T7660, is constructed from UV stabilized polycarbonate material and features a clear design. It is rated IP67, indicating it is dust-tight and can withstand immersion in water up to a certain depth, making it suitable for outdoor and harsh environments. The enclosure meets or exceeds NEMA 4 standards, ensuring protection against water and dust ingress. The dimensions of the enclosure are approximately 181.1 mm in height, 259 mm in width, and 297 mm in depth. It includes a hinged top plate for easy access and comes with various components such as a perimeter O-ring, hinge pins, safety latches, and mounting feet. This enclosure is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Serpac enclosure, part number 88T7660, is constructed from UV stabilized polycarbonate material and features a clear design. It is rated IP67, indicating it is dust-tight and can withstand immersion in water up to a certain depth, making it suitable for outdoor and harsh environments. The enclosure meets or exceeds NEMA 4 standards, ensuring protection against water and dust ingress. The dimensions of the enclosure are approximately 181.1 mm in height, 259 mm in width, and 297 mm in depth. It includes a hinged top plate for easy access and comes with various components such as a perimeter O-ring, hinge pins, safety latches, and mounting feet. This enclosure is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac - 88T7660 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac
88T7660
Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac 88T7660
ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:181.1mm; External Width - Metric:259mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes

ENCLOSURE, POLYCARBONATE, IP67, CLEAR; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:181.1mm; External Width - Metric:259mm; External Depth - Metric:297mm; IP Rating:IP67; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 88T7660
Product Name Enclosure, Polycarbonate, Ip67, Clear; Enclosure Type Serpac
Length 7.13 inch (181 mm)
Width 10.2 inch (259 mm)
Depth 11.69 inch (297 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 121-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers