Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac I342S,TGBC

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac - 06AC7329 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac
06AC7329
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac 06AC7329
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7329
Product Name Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac
Length 5.46 inch (139 mm)
Width 9.98 inch (254 mm)
Depth 11.75 inch (298 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers