Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac I342S,TCBG

Description
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac - 06AC7328 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac
06AC7328
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac 06AC7328
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7328
Product Name Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac
Length 5.46 inch (139 mm)
Width 9.98 inch (254 mm)
Depth 11.75 inch (298 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details