Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Body Color Serpac H-75, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:7.2"; External Depth - Imperial:7.2"; External Height:1.2"; External Height - Imperial:1.2" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:7.2"; External Depth - Imperial:7.2"; External Height:1.2"; External Height - Imperial:1.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Body Color Serpac - 24K4607 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Body Color Serpac
24K4607
Enclosure, Hand Held, Plastic, Gray; Body Color Serpac 24K4607
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:7.2"; External Depth - Imperial:7.2"; External Height:1.2"; External Height - Imperial:1.2" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:7.2"; External Depth - Imperial:7.2"; External Height:1.2"; External Height - Imperial:1.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4607
Product Name Enclosure, Hand Held, Plastic, Gray; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5ACD-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details