Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac H-67, AA, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac - 24K4590 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
24K4590
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac 24K4590
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4590
Product Name Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details