ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:32.39mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 24K4599 |
| Product Name | Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac |
| Length | 1.28 inch (32.39 mm) |