Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac H-65, 9V, TRRD

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac - 24K4589 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
24K4589
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac 24K4589
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4589
Product Name Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
Length 0.9441 inch (23.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details