Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Body Color Serpac H-45, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.9"; External Depth - Imperial:3.9"; External Height:0.94"; External Height - Imperial:0.94" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.9"; External Depth - Imperial:3.9"; External Height:0.94"; External Height - Imperial:0.94" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Body Color Serpac - 24K4560 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Body Color Serpac
24K4560
Enclosure, Hand Held, Plastic, Almond; Body Color Serpac 24K4560
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.9"; External Depth - Imperial:3.9"; External Height:0.94"; External Height - Imperial:0.94" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.9"; External Depth - Imperial:3.9"; External Height:0.94"; External Height - Imperial:0.94" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4560
Product Name Enclosure, Hand Held, Plastic, Almond; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HCG-2401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details