Serpac Electronic Enclosures Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac G-20, AL

Description
ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:129mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:129mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac - 78K7220 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac
78K7220
Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac 78K7220
ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:129mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:129mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78K7220
Product Name Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac
Length 0.8902 inch (22.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
Heat-Sink Aluminum Enclosure - HY Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 9.06 to 16.93 inch (230 to 430 mm)
View Details