The TK 77 enclosure, part number 105-901, is a polystyrene enclosure with metric knockout sidewalls and a high cover measuring 81 mm (3.19 in) in height and 65 x 65 mm (2.56 x 2.56 in) in base dimensions. It has a light gray color and an IP66 protection level with NEMA Type 4X and 12/12K ratings. The enclosure is UL recognized, uses a polyurethane gasket, and operates within a temperature range of -40°C to 70°C. It includes knockout positions on all four sides for M16 and M20 cable entries.
Enclosure, Polystyrene, Gray, Metric knockouts
PS77-8-m, 65x65x81mm Enclosure
ENCLOSURE,POLYSTYREN
PS77-8-m, 65x65x81mm Enclosure
Electrical Enclosures PS77-8-m, 65x65x81mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 105-901 | 105-901 | 70074796 | 105-901 | 105-901 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | ENCLOSURE,POLYSTYRENE,INDUST,IP66,NEMA 4X,KNOCKOUTS,2.56SQX3.19IN,GRAYCOVER | ALTH Wall Mount | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular | ||||
| Length | 2.56 inch (65.02 mm) | ||||
| Width | 2.56 inch (65.02 mm) | ||||
| Depth | 3.19 inch (81.03 mm) |