Serpac Electronic Enclosures Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac G-10, BK

Description
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.48mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.48mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac - 78K7219 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac
78K7219
Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac 78K7219
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.48mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.48mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78K7219
Product Name Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac
Length 0.8850 inch (22.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details