Serpac Electronic Enclosures Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac CXL68D-CLBK-A-YL

Description
WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes
Description
WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac - 35AJ2105 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac
35AJ2105
Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac 35AJ2105
WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbonate; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2105
Product Name Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac
Length 0.9098 inch (23.11 mm)
Width 1.74 inch (44.2 mm)
Depth 3.16 inch (80.26 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details