Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac CXL66DBKAYL

Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac - 66AH4890 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
66AH4890
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac 66AH4890
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4890
Product Name Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
Length 0.5500 inch (13.97 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details