Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac CXL64SDBKABL

Description
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac - 66AH4871 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac
66AH4871
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac 66AH4871
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:25.4mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4871
Product Name Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac
Length 1 inch (25.4 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details