Serpac Electronic Enclosures Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac CX68D-CLBK-A-NO

Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes
Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac - 35AJ2166 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
35AJ2166
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac 35AJ2166
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2166
Product Name Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
Length 0.9098 inch (23.11 mm)
Width 1.74 inch (44.2 mm)
Depth 3.16 inch (80.26 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2119 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details