Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac CX61DBKABL

Description
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac - 66AH4920 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac
66AH4920
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac 66AH4920
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4920
Product Name Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac
Length 0.4500 inch (11.43 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details