WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 35AJ2123 |
| Product Name | Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac |
| Length | 0.9098 inch (23.11 mm) |
| Width | 1.68 inch (42.67 mm) |
| Depth | 1.45 inch (36.83 mm) |
| Material | Polycarbonate; Polycarbonate |