Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac CA-6, 4, BK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.01"; External Depth - Imperial:3.01"; External Height:1.07" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.01"; External Depth - Imperial:3.01"; External Height:1.07" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac - 24K4486 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac
24K4486
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac 24K4486
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.01"; External Depth - Imperial:3.01"; External Height:1.07" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.01"; External Depth - Imperial:3.01"; External Height:1.07" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4486
Product Name Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details