Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Green; Body Color Serpac C-10, TRGR

Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Green; Body Color Serpac - 24K4416 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Green; Body Color Serpac
24K4416
Enclosure, Hand Held, Plastic, Green; Body Color Serpac 24K4416
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4416
Product Name Enclosure, Hand Held, Plastic, Green; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 1798135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details