Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Blue; Body Color Serpac C-10, TRBL

Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Body Color:Blue; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Body Color:Blue; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Blue; Body Color Serpac - 24K4415 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Body Color Serpac
24K4415
Enclosure, Hand Held, Plastic, Blue; Body Color Serpac 24K4415
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Body Color:Blue; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Body Color:Blue; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.25"; External Depth - Imperial:2.3"; External Height:0.8"; External Height - Imperial:0.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4415
Product Name Enclosure, Hand Held, Plastic, Blue; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Mobile drawer cabinets - R5BJE-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details