Altech Corp. TK Series Enclosures 127-410

Description
Enclosure, Polycarbonate, Gray, Metric knockouts
Request a Quote
Description
Enclosure, Polycarbonate, Gray, Metric knockouts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK Series Enclosure part number 127-410 is a polycarbonate enclosure designed with metric knockouts and a gray finish. It features a protection level of IP66, which corresponds to NEMA Type 4X and 12/12K, ensuring it is suitable for harsh environments. The enclosure can operate within a temperature range of -40°C to 120°C (-40°F to 248°F), making it versatile for various applications. This enclosure includes smooth sidewalls and offers multiple mounting options. It is UL recognized, indicating compliance with safety standards. The gasket material is polyurethane, contributing to its durability and sealing capabilities. The dimensions of the enclosure are 57 mm (2.24 in) in height, making it compact for installation in limited spaces.

Datasheet Summary
Powered by GS/AI

The TK Series Enclosure part number 127-410 is a polycarbonate enclosure designed with metric knockouts and a gray finish. It features a protection level of IP66, which corresponds to NEMA Type 4X and 12/12K, ensuring it is suitable for harsh environments. The enclosure can operate within a temperature range of -40°C to 120°C (-40°F to 248°F), making it versatile for various applications. This enclosure includes smooth sidewalls and offers multiple mounting options. It is UL recognized, indicating compliance with safety standards. The gasket material is polyurethane, contributing to its durability and sealing capabilities. The dimensions of the enclosure are 57 mm (2.24 in) in height, making it compact for installation in limited spaces.

Suppliers

Company
Product
Description
Supplier Links
TK Series Enclosures - 127-410 - Altech Corp.
Flemington, NJ, USA
TK Series Enclosures
127-410
TK Series Enclosures 127-410
Enclosure, Polycarbonate, Gray, Metric knockouts

Enclosure, Polycarbonate, Gray, Metric knockouts

Buy Now Datasheet
Enclosures, Boxes, & Cases - 127-410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
127-410
Enclosures, Boxes, & Cases 127-410
PC1809-6-m, 180x94x57mm Enclosure

PC1809-6-m, 180x94x57mm Enclosure

Buy Now
ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4.33X2.24IN,GRAYCOVER - 70074718 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4.33X2.24IN,GRAYCOVER
70074718
ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4.33X2.24IN,GRAYCOVER 70074718
ENCLOSURE,POLYCARBON ATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4. 33X2.24IN,GRAYCOVER

ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4.33X2.24IN,GRAYCOVER

Supplier's Site
Electrical Enclosures - 127-410 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
127-410
Electrical Enclosures 127-410
Electrical Enclosures PC1809-6-M 180X94X57mm

Electrical Enclosures PC1809-6-M 180X94X57mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 127-410 127-410 70074718 127-410
Product Name TK Series Enclosures Enclosures, Boxes, & Cases ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4.33X2.24IN,GRAYCOVER Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm) 3.7 inch (94 mm)
Depth 2.24 inch (56.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-404 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers
TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers
TG Series Enclosures - 200-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers