Hammond Manufacturing Company Inc. Boxes 1455NF1201BK

Description
"BOX ALUM BLACK 4.72""L X 4.06""W"
Request a Quote Datasheet
Description
"BOX ALUM BLACK 4.72""L X 4.06""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-1455NF1201BK-ND - DigiKey
Thief River Falls, MN, United States
"BOX ALUM BLACK 4.72""L X 4.06""W"

"BOX ALUM BLACK 4.72""L X 4.06""W"

Buy Now Datasheet
General Purpose Enclosures - 2777457 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777457
General Purpose Enclosures 2777457
Extruded Enclosure with Side Mounting Fl

Extruded Enclosure with Side Mounting Fl

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1455NF1201BK
Enclosures Accessories and Hardware 1455NF1201BK
120x100x50mm FLANGED BOX BLACK

120x100x50mm FLANGED BOX BLACK

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 164-1455NF1201BK-ND 2777457 1455NF1201BK
Product Name Boxes General Purpose Enclosures Enclosures Accessories and Hardware
Type Junction Box Junction Box
Material Aluminum Aluminum; Aluminium
Length 4.76 inch (121 mm)
Width 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details