"Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.000"" (50.80mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 128-1722AA,BK-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| Mounting Type | Handheld |