ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 24AK1678 |
| Product Name | Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac |
| Length | 1.5 inch (38 mm) |
| Width | 4.88 inch (124 mm) |
| Depth | 6.89 inch (175 mm) |
| Material | ABS; ABS |