Serpac Electronic Enclosures Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac 153RIAC,BK

Description
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac - 71AJ9239 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
71AJ9239
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac 71AJ9239
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 71AJ9239
Product Name Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
Length 2.52 inch (64 mm)
Width 3.27 inch (83 mm)
Depth 5.63 inch (143 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details