Serpac Electronic Enclosures Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac 152I4AA,BK

Description
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac - 71AJ9216 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
71AJ9216
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac 71AJ9216
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 71AJ9216
Product Name Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
Length 2.01 inch (51 mm)
Width 3.27 inch (83 mm)
Depth 5.63 inch (143 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2587 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details