Serpac Electronic Enclosures Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac 151IAC,BK

Description
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac - 71AJ9194 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
71AJ9194
Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac 71AJ9194
ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 71AJ9194
Product Name Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac
Length 1.5 inch (38 mm)
Width 3.27 inch (83 mm)
Depth 5.63 inch (143 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details