ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 61AJ2638 |
| Product Name | Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac |
| Length | 2.52 inch (64 mm) |
| Width | 3.23 inch (82 mm) |
| Depth | 4.37 inch (111 mm) |
| Material | ABS; ABS |