Serpac Electronic Enclosures Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 133RI9V,BK

Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac - 61AJ2641 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
61AJ2641
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 61AJ2641
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AJ2641
Product Name Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
Length 2.52 inch (64 mm)
Width 3.23 inch (82 mm)
Depth 4.37 inch (111 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details