Serpac Electronic Enclosures Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 132R9V,BK

Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac - 61AJ2628 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
61AJ2628
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 61AJ2628
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AJ2628
Product Name Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
Length 2.01 inch (51 mm)
Width 3.23 inch (82 mm)
Depth 4.37 inch (111 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details