Serpac Electronic Enclosures Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac 132C9V,BK

Description
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac - 61AJ2612 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac
61AJ2612
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac 61AJ2612
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AJ2612
Product Name Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac
Length 2.01 inch (51 mm)
Width 3.23 inch (82 mm)
Depth 4.37 inch (111 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details