Serpac Electronic Enclosures Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 1329V,BK

Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac - 61AJ2631 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
61AJ2631
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 61AJ2631
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AJ2631
Product Name Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
Length 2.01 inch (51 mm)
Width 3.23 inch (82 mm)
Depth 4.37 inch (111 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details