"Box Plastic, ABS Almond Hand Held, Split Sides 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 2.000"" (50.80mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR112-IA-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Handheld |