Serpac Electronic Enclosures Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac 093C

Description
ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:48mm; External Width - Metric:161mm; External Depth - Metric:241mm; IP Rating:IP40; NEMA Rating:NEMA 1
Datasheet
Description
ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:48mm; External Width - Metric:161mm; External Depth - Metric:241mm; IP Rating:IP40; NEMA Rating:NEMA 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac - 52AC2892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac
52AC2892
Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac 52AC2892
ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:48mm; External Width - Metric:161mm; External Depth - Metric:241mm; IP Rating:IP40; NEMA Rating:NEMA 1

ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:48mm; External Width - Metric:161mm; External Depth - Metric:241mm; IP Rating:IP40; NEMA Rating:NEMA 1

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52AC2892
Product Name Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac
Length 1.89 inch (48 mm)
Width 6.34 inch (161 mm)
Depth 9.49 inch (241 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details