Serpac Electronic Enclosures Enclosure; Plastic; 9.5 in.; 6.34 in.; 1.41 in.; Black; Circuit Board Mounting 092, BLACK

Description
9.5 in. Body Length, 6.340 in. Body Width, Electronic Enclosures Two-piece standard design Assembly with six screws Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray
Description
9.5 in. Body Length, 6.340 in. Body Width, Electronic Enclosures Two-piece standard design Assembly with six screws Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; 9.5 in.; 6.34 in.; 1.41 in.; Black; Circuit Board Mounting - 70195994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; 9.5 in.; 6.34 in.; 1.41 in.; Black; Circuit Board Mounting
70195994
Enclosure; Plastic; 9.5 in.; 6.34 in.; 1.41 in.; Black; Circuit Board Mounting 70195994
9.5 in. Body Length, 6.340 in. Body Width, Electronic Enclosures Two-piece standard design Assembly with six screws Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

9.5 in. Body Length, 6.340 in. Body Width, Electronic Enclosures

  • Two-piece standard design
  • Assembly with six screws
    Features
  • Durable ABS UL 94HB
  • Circuit Board Bosses
    Applications
  • Industrial Test Equipment
  • Computer Interface
  • Field Measurement
  • Industrial Control
  • Telecommunications
  • Prototype Enclosure
    Optional Accessories
  • Feet
  • Prototyping Grid and Clad Board
  • Pocket Clip
  • Perimeter Seal Available on Selected Models
  • Wall-Mount Available on Selected Models
  • Standoff Kits
  • Customization Available — Machining and Pad Printing
  • Standard Colors Are Black, Almond and Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70195994
Product Name Enclosure; Plastic; 9.5 in.; 6.34 in.; 1.41 in.; Black; Circuit Board Mounting
Length 9.5 inch (241 mm)
Width 6.34 inch (161 mm)
Material ABS; Plastic
NEMA Rating NEMA Enclosures; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details