"Box Plastic, ABS Gray Split Sides and Slanted Top 5.640"" L x 3.260"" W (143.26mm x 82.80mm) X 0.910"" (23.11mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR05SG-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |