"Box Plastic, ABS Almond Hand Held, Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.900"" (22.86mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR031-WIA-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Wall Mount; Handheld |