Performance: Motor/Starters
Features
• UL Class 10 overload relay trip time
• Corrosion resistant PVC enclosures
• Ambient temperature compensated -20° to +60°C
• Adjustable thermal overload protection with reset
• Full approvals -IEC type
• Coil voltage +10% to -30% of rated voltage
• 1,000,000 cycles electrical life
• 10,000,000 cycles mechanical life
• Differential single phasing protection
• Magnetic three pole starter with reset button
Specifications
ST4 MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors. Full voltage control.
SPB4 MANUAL MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors, or pilot duty with all DRI-STOP switches. Will not allow automatic restart. Includes fused industrial control transformer (230/460 to 24 VAC) for low voltage control circuit. SA4 MANUAL MAGNETIC SELECTOR SWITCH
IP 557 watertight enclosure (NEMA 4X) For manual HAND-OFF-AUTO control of single or three phase motors used for sump pumps equipped with float switch or DRI-STOP switch on water flushed, mechanical seal or bearings. Includes fused industrial control transformer (230/460 to 24 VAC) for control circuit.
Serfilco, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | P-66-2170 AB |
Product Name | Motor Starters |