Serfilco, Ltd. Series 'WPH' pHORP Controllers P-56-0044 A

Description
Performance: Digital Features • An In-range output option is perfect for controlling a solenoid valve to meter in or dump a batch treatment tank when the pH is within preset limits. • An Out-of-range alarm is useful in waste treatment applications to alert you that the pH is too high or too low. • Our digital input for a flow switch may be used in flow-through applications such as cooling tower chlorination, preventing chemical feed based on a stagnant sample. • Input for a level switch can prevent control of an empty batch tank. Benefits • Improve treatment consistency • Measure pH or mV • Easy to install • Simple to operate Specifications 'WPH' Series pH/ORP on-line process controllers will improve your treatment performance. Microprocessorbased, with a very easy-to-use menu format, 'WPH' Series controllers measure in pH or mV accurately and reliably. A versatile output configuration allows you to program up to four outputs in a variety of ways with just one controller. 'WPH' Series controllers are available with either on/off mechanical relay outputs or direct pulse proportional control for metering pumps. Installation is as easy as unpacking the unit, mounting it and plugging it in. We also offer other wiring options to fit your requirements.
Datasheet
Description
Performance: Digital Features • An In-range output option is perfect for controlling a solenoid valve to meter in or dump a batch treatment tank when the pH is within preset limits. • An Out-of-range alarm is useful in waste treatment applications to alert you that the pH is too high or too low. • Our digital input for a flow switch may be used in flow-through applications such as cooling tower chlorination, preventing chemical feed based on a stagnant sample. • Input for a level switch can prevent control of an empty batch tank. Benefits • Improve treatment consistency • Measure pH or mV • Easy to install • Simple to operate Specifications 'WPH' Series pH/ORP on-line process controllers will improve your treatment performance. Microprocessorbased, with a very easy-to-use menu format, 'WPH' Series controllers measure in pH or mV accurately and reliably. A versatile output configuration allows you to program up to four outputs in a variety of ways with just one controller. 'WPH' Series controllers are available with either on/off mechanical relay outputs or direct pulse proportional control for metering pumps. Installation is as easy as unpacking the unit, mounting it and plugging it in. We also offer other wiring options to fit your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'WPH' pHORP Controllers - P-56-0044 A - Serfilco, Ltd.
Northbrook, IL, USA
Series 'WPH' pHORP Controllers
P-56-0044 A
Series 'WPH' pHORP Controllers P-56-0044 A
Performance: Digital Features • An In-range output option is perfect for controlling a solenoid valve to meter in or dump a batch treatment tank when the pH is within preset limits. • An Out-of-range alarm is useful in waste treatment applications to alert you that the pH is too high or too low. • Our digital input for a flow switch may be used in flow-through applications such as cooling tower chlorination, preventing chemical feed based on a stagnant sample. • Input for a level switch can prevent control of an empty batch tank. Benefits • Improve treatment consistency • Measure pH or mV • Easy to install • Simple to operate Specifications 'WPH' Series pH/ORP on-line process controllers will improve your treatment performance. Microprocessorbased, with a very easy-to-use menu format, 'WPH' Series controllers measure in pH or mV accurately and reliably. A versatile output configuration allows you to program up to four outputs in a variety of ways with just one controller. 'WPH' Series controllers are available with either on/off mechanical relay outputs or direct pulse proportional control for metering pumps. Installation is as easy as unpacking the unit, mounting it and plugging it in. We also offer other wiring options to fit your requirements.

Performance: Digital

Features
• An In-range output option is perfect for controlling a solenoid valve to meter in or dump a batch treatment tank when the pH is within preset limits.
• An Out-of-range alarm is useful in waste treatment applications to alert you that the pH is too high or too low.
• Our digital input for a flow switch may be used in flow-through applications such as cooling tower chlorination, preventing chemical feed based on a stagnant sample.
• Input for a level switch can prevent control of an empty batch tank.

Benefits
• Improve treatment consistency
• Measure pH or mV
• Easy to install
• Simple to operate

Specifications
'WPH' Series pH/ORP on-line process controllers will improve your treatment performance. Microprocessorbased, with a very easy-to-use menu format, 'WPH' Series controllers measure in pH or mV accurately and reliably. A versatile output configuration allows you to program up to four outputs in a variety of ways with just one controller.
'WPH' Series controllers are available with either on/off mechanical relay outputs or direct pulse proportional control for metering pumps. Installation is as easy as unpacking the unit, mounting it and plugging it in. We also offer other wiring options to fit your requirements.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category pH Controllers
Product Number P-56-0044 A
Product Name Series 'WPH' pHORP Controllers
Controller Type pH / ORP
Unlock Full Specs
to access all available technical data

Similar Products

Model 5000M pH Monitor and Data Logger System -  - Fortrans Inc.
Specs
Controller Type pH / ORP
Control Limit
Features PLC; Datalogger; Rate Indication/ Control
View Details
Intelligent Integrated Instrument System - Model 990 - Florite International, Inc.
Specs
Controller Type Laboratory; pH / ORP
Control Limit; Linear; Feedforward; PID
Features PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
View Details