OMEGA Engineering, Inc. Water Treatment Controllers CDCN

Description
The CDCN10 Series is specifically designed to measure conductivity/dissolv ed solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and easy to install and operate. Engineering units can be displayed in either US or metric values using the pushbutton keypad and the simple scroll-through menus. Both units control conductivity, with the ability to control 3 additive feed programs. You can get a readout of the probe temperature. pH measurement and control is optional on both units, as is a safety flow switch contact, and RS485 communications. The CDCN12 has additional features over the standard CDCN11, including dynamic probe failure testing for pH/ORP sensors, allowing the controller to detect a probe failure quickly after it occurs, so the user can avoid dangerous out-of-range conditions. For convenience, the CDCN12 features a large 4-line LCD readout and 16-button keypad.
Description
The CDCN10 Series is specifically designed to measure conductivity/dissolv ed solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and easy to install and operate. Engineering units can be displayed in either US or metric values using the pushbutton keypad and the simple scroll-through menus. Both units control conductivity, with the ability to control 3 additive feed programs. You can get a readout of the probe temperature. pH measurement and control is optional on both units, as is a safety flow switch contact, and RS485 communications. The CDCN12 has additional features over the standard CDCN11, including dynamic probe failure testing for pH/ORP sensors, allowing the controller to detect a probe failure quickly after it occurs, so the user can avoid dangerous out-of-range conditions. For convenience, the CDCN12 features a large 4-line LCD readout and 16-button keypad.

Suppliers

Company
Product
Description
Supplier Links
Water Treatment Controllers - CDCN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Water Treatment Controllers
CDCN
Water Treatment Controllers CDCN
The CDCN10 Series is specifically designed to measure conductivity/dissolv ed solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and easy to install and operate. Engineering units can be displayed in either US or metric values using the pushbutton keypad and the simple scroll-through menus. Both units control conductivity, with the ability to control 3 additive feed programs. You can get a readout of the probe temperature. pH measurement and control is optional on both units, as is a safety flow switch contact, and RS485 communications. The CDCN12 has additional features over the standard CDCN11, including dynamic probe failure testing for pH/ORP sensors, allowing the controller to detect a probe failure quickly after it occurs, so the user can avoid dangerous out-of-range conditions. For convenience, the CDCN12 features a large 4-line LCD readout and 16-button keypad.

The CDCN10 Series is specifically designed to measure conductivity/dissolved solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and easy to install and operate. Engineering units can be displayed in either US or metric values using the pushbutton keypad and the simple scroll-through menus. Both units control conductivity, with the ability to control 3 additive feed programs. You can get a readout of the probe temperature. pH measurement and control is optional on both units, as is a safety flow switch contact, and RS485 communications.
The CDCN12 has additional features over the standard CDCN11, including dynamic probe failure testing for pH/ORP sensors, allowing the controller to detect a probe failure quickly after it occurs, so the user can avoid dangerous out-of-range conditions. For convenience, the CDCN12 features a large 4-line LCD readout and 16-button keypad.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Specialty Process Controllers
Product Number CDCN
Product Name Water Treatment Controllers
Controller Type Conductivity Controller; pH / ORP (optional feature)
Form Factor Stand-Alone
Interface Digital Front Panel; Computer Programmable
Communication / Port Type RS232
Features Multi-Function (optional feature); Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Heat Tracing; UPC; Temperature
Form Factor Chassis
Interface Digital Front Panel
View Details
4 UHV Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading; Pump
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details