Siretta Antennas, Ltd. RF Antennas TANGO34/0.67M/SMAM/S/S17

Description
THRU-HOLE QUAD BAND GSM & 3G ANT
Request a Quote Datasheet
Description
THRU-HOLE QUAD BAND GSM & 3G ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-TANGO34/0.67M/SMAM/S/S17-ND - DigiKey
Thief River Falls, MN, United States
THRU-HOLE QUAD BAND GSM & 3G ANT

THRU-HOLE QUAD BAND GSM & 3G ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-TANGO34/0.67M/SMAM/S/S17-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, GPRS
Primary Frequency Range 1350.0 to 1375.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details